Countersinking Handbook

Chapter 2: Design Reasons for Countersinking

Designers require countersinking for many reasons, which are described below. Similarly, while designers may not require countersinking the manufacturing engineer may need it to facilitate manufacturing. Normally, this requirement is determined after the manufacturing engineer and the designer talk, but in some companies countersinking is simply a standard manufacturing practice that is not expressed on drawings.

2.1 Reasons for Countersinking

  • remove burrs

  • remove uneven edges

  • prevent burrs from forming

  • allow screw heads to seat below flush

  • allow rivets to seat flush with top surface

  • allow rivet nuts to seat flush with top surface

  • provide starting feature for drills

  • enhance location accuracy of tapped holes

  • prevent tapping swell at top of hole

  • provide accurate centers for lathe parts (combined drill and countersink tools)

  • prevent sharp edge from interfering with radii under pin heads or mating parts

  • eliminate sharp edges that affect microwave frequencies

  • eliminate sharp edges that cut wires

  • reduce edge cratering, flaking or crumbling

  • reduce turbulence and nonlaminar flow

  • increase volumetric efficiency of air compressors

  • increase sheet metal formability

  • change stress or fatigue patterns

  • provide more stress effective castings (chamfer mold features to eliminate sharp internal corners)

  • reduce subsequent plating build up

  • change electromagnetic fields

  • reduce pressure drops across orifices

  • provide aesthetic appearance

  • enhance heat transfer rates while keeping orifice pressure drop constant

  • minimize side leakage in journal bearings

  • facilitate assembly of mating parts (less insertion force and energy required with chamfers)

  • provide flexible joint (spherical chamfers to simulate spine joints).

2.1.1 Burr Removal

Burrs cause 19 different problems in...
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
Category: Deburring and Deflashing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.