Digital Image Processing for Medical Applications

Chapter 5: Fundamentals of Digital Image Processing

Overview

Images can be usefully characterized by their gray-level histograms, from which global qualities, such as brightness, contrast, entropy and signal-to-noise ratio, can be determined. Histograms are simple to calculate, and are the basis for a number of real-time image processing techniques. Display look-up tables allow grayscale transformations to be made, so that the visual appearance of an image is changed without altering the pixel values comprising it. The histogram of an image can be used to determine the parameters for look-up tables which implement various effects.

Learning Objectives

After reading this chapter you will be able to:

  • describe the basis of the gray-level histogram as a probability density function;

  • distinguish between the brightness and the contrast of an image;

  • explain the relationship between dynamic range and contrast;

  • interpret the concept of entropy applied to an image;

  • compute the compression ratio of an image file from the entropy of the image;

  • estimate the signal-to-noise ratio (SNR) of an image;

  • describe the use of a look-up table (LUT) as a mapping function;

  • explain the effects of histogram stretch and histogram equalization, and distinguish between them;

  • illustrate the effect of power-law and logarithmic histogram transforms;

  • choose an appropriate look-up table to best display a particular image;

  • distinguish between global and adaptive processing.

5.1 The Gray-Level Histogram

The gray-level histogram is a concise initial characterization of an image, which can be used to assess its overall qualities and determine the appropriate...
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
Category: Liquid Crystal Display (LCD) Modules
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.