DWDM Fundamentals, Components, and Applications

6.7: Passive Wavelength Router

6.7 Passive Wavelength Router

In a node with input ports (1, 2, 3, i, N) and output ports (1, 2, 3, ,j, M), passive components allowing a wavelength selective cross-connection from N input ports to M outputs can be utilized. These components can connect any input i to any output j at a given wavelength ? ij [114-117].

6.7.1 Node with Interconnected Demultiplexer/Multiplexers

The cross-connection can be made with WDM demultipler/multiplexers utilized in a back-to-back configuration as shown in Figure 6.16. In such a node it is possible to interchange wavelengths between any input and any output fibers. For instance, with ? N input port 1 is connected to output port N. As well with the same wavelength ? N the input port N can be connected to the output port 1 without collision. The optical path is determined uniquely by its input port and by its wavelength: A signal arriving on input i, carried on wavelength ? k, is routed to outport j where


Figure 6.16: Typical WDM cross-connection made with back-to-back demultiplexers/multiplexer.

See Table 6.1.

Table 6.1: Four Wavelengths Used to Connect Any Input Port 1 to 4 to Any Output Port 1 to 4

Input/Output

1

2

3

4

1

? 1

? 2

? 3

? 4

2

? 2

? 3

? 4

? 1

3

? 3

? 4

? 1

? 2

4

? 4

? 1

? 2

? 3

Here, the routing is...
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
Category: Wavelength Division Multiplexers (WDM)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.