EIT Mechanical Review: For the Discipline Specific Fundamentals of Engineering Exam, Second Edition

Hoop Stress

If the wall thickness of a cylindrical vessel is smaller than one-twentieth of the radius it is considered to be a thin-walled vessel. The hoop stress can then be calculated with the equation-- ? = PD/2t Where- P = internal pressure, Pa; D = internal diameter, meters; and t = wall thickness, meters.

Similarly, if the pressure vessel were a closed vessel, the longitudinal force acting on the cylindrical shell would equal the internal area times the pressure, and the longitudinal stress would equal--

(P D 2 ?/4)/( ? D t) = PD/4t or just half the hoop stress.

Example 6-5

Q:

If a 750 mm diameter cylinder with a 5.00 mm thick wall is pressurized to 1.5 MPa, what is the hoop stress?

Answers

Q:

PD/2t = ? = 1.5 10 6 0.750/(2 0.005) = 112.5 MPa

Similarly the longitudinal stress equals one half the hoop stress or ? = 112.5/2 = 56.25 Mpa

These constitute the two principal stresses in the wall of the vessel. The maximum shear stress, from the diagram of Mohr's Circle in the FE Handbook, equals one-half the algebraic difference between the two principal stresses.

? max = [(112.5 - 56.25) 10 6]/2 = 28.125 Mpa
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
Category: Flow Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.