Electric Motor Handbook

4.5: Data

4.5 Data

4.5.1 Motor output rating categories

Induction motors are divided into three broad output power categories in NEMA MG1-1993, Revision 4: small motors; medium motors; and large motors. Small motors are fractional-horsepower motors. Medium motors are integral-horsepower motors, 1 hp through 500 hp in size depending on the speed and number of poles and in maximum ratings given in Table 4.8. Large motors are motors in the horsepower range from 100 hp through 50,000 hp shown in Table 4.9. NEMA MGl covers large motors for all the ratings in Table 4.9 at speeds of 450 r/min or slower. For higher speeds, only ratings greater than those given in Table 4.10 are included.

Table 4.8: Maximum Ratings for Medium-Class Motors
Synchronous Speed, r/min Motor hp

1201-3600

500

901-1200

350

721-900

250

601-720

200

515-600

150

451-514

125

Table 4.9: Horsepower Ratings for Induction Motors
100 450 1500 4500 11000 19000 45000

125

500

1750

5000

12000

20000

50000

150

600

2000

5500

13000

22500

200

700

2250

6000

14000

25000

250

800

2500

7000

15000

27500

300

900

3000

8000

16000

30000

350

1000

3500

9000

17000

35000

400

1250

4000

10000

18000

40000

Table 4.10: NEMA Standard Ratings at ?514 rev/min
Synchronous speed HP

3600

500

1800

500

1200

350

900

250

720

200

600

150

514

125

Copyright by NEMA. Used by permission.

Since medium motors are used in very large quantities, much of the performance and dimensions...
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
Category: AC Motors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.