Engineering Plastics Handbook

Chapter 14: Polycarbonates

J. DeRudder, N. Rosenquist, B. Sapp, P. Sybert,
GE Plastics Mt. Vernon
Indiana, USA

[1]

Introduction and Historical Background

Overview

Bisphenol A (BPA) based polycarbonate (PC) is one of the most versatile and widely used engineering thermoplastics on the market. This amorphous material offers

  • Outstanding impact strength even at low temperatures

  • Good mechanical properties over a broad temperature range

  • Excellent dimensional stability, even at elevated temperatures

  • Outstanding optical properties

  • Low birefringence [for compact disc (CD) manufacture]

  • Natural water-clear transparency

  • Ability to be integrally colored to form transparent, translucent, or opaque parts in virtually any hue and a wide variety of special effects for parts with high aesthetics

  • Amenability to plating, painting, and in-mold decoration

  • Product purity and safety for food-contact and medical applications (many BPA-PC grades have agency compliance around the globe)

  • Good thermal stability [ relative thermal index (RTI) to 125 C]

  • Good electrical insulating properties (although it can be made electroconductive via additives)

  • Good ultraviolet (UV) stability and weatherability

  • Very good flame retardance

  • Good processability with fast cycle times

As such, polycarbonate is used in at least 27 major industry segments, ranging from telecommunications components, to eyewear, to health care devices, to optical storage discs. A more extensive description of markets and applications is provided later in this chapter.

Initially, just two major resin manufacturers in North America and Europe produced polycarbonate. The industry has since expanded to include a half-dozen other suppliers in Europe, Asia/Pacific, and North America. Currently, polycarbonate is produced on four continents. Demand for this...
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
Category: Polycarbonate Resins
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.