Environmental Stress Screening: Its Quantification, Optimization, and Management

Elevated temperature is the most commonly used environmental stress for both accelerated life testing and stress screening of electronic devices. As discussed in Chapter 4 thermal cycling and random vibration are the most effective screening environments in ESS. The effect of elevated temperature upon electronic devices is generally modelled using the Arrhenius reaction rate equation. This equation is
where
| V = | reaction rate measured in moles/(volume time), |
| A = | proportionality constant, or the so-called frequency factor , |
| E A = | activation energy measured in electron-volts, eV, |
| T* = | absolute temperature in K, |
and
| K = | Boltzmann's constant = 8.623 10 5 eV/ K. |
Equation (7.1) expresses the time rate of device degradation as a function of operating temperature. The degradation is assumed to correspond to chemical or physical reactions among device constituents and contaminants. In those cases where the failure mechanism follows the Arrhenius relationship and the life distribution is exponential, the constant failure rate, ?( T*), is directly proportional to the reaction rate; thus, from Eq. (7.1)
where D is a constant. Under the exponential life distribution assumption, the mean time to failure or mean life, L( T*), is given by
where
Correspondingly, the failure rates and mean lives at operational temperature T* o and at accelerated temperature T* a are given by

and

respectively. The acceleration...