Ethernet in the First Mile

"Like it or not, the business environment is where long reach EFM is needed now."
-THE 2BASE-TL BASELINE PROPOSAL [26]
The Plesiochronous Digital Hierarchy (PDH) and Synchronous Digital Hierarchy (SDH/SONET) specify different levels of multiplexing for data transport. T1 and E1 links are first-order multiplexes of digitized telephone lines, used for trunking between a private exchange and a central office (CO). Each digitized telephone line has an uncompressed bit rate of 64 kbps, corresponding to 8000 audio samples per second, with a size of 8 bits each. [1]
The American variant T1 has a rate of 24 64 kbps = 1536 kbps. The European variant E1 has a rate of 32 64 kbps = 2048 kbps. The original implementations of T1/E1 links used a robust but spectrally inefficient modulation scheme, generating particularly nasty crosstalk.
High-Speed Digital Subscriber Line (HDSL), Synchronous Digital Subscriber Line (SDSL), and their successors Single-Pair High-Speed Digital Subscriber Line (SHDSL) and HDSL2 were introduced to offer T1 and E1 services more efficiently and with less crosstalk.
Pulse Amplitude Modulation (PAM) codes a set of bits into the amplitude of a pulse. In SHDSL, 16-level PAM is used. [2] Before being mapped onto PAM symbols, the serial bit stream of user data is first scrambled and then sent through a convolutional encoder. The convolutional encoder transforms m input bits into m+1 output bits. This implies that the 4-bit PAM symbol carries the equivalent of...