Financial Models and Tools for Managing Lean Manufacturing

Dataset 3 Inventory Reduction Policy 3 Aggressive-Reduction; 50 Percent Reduction in On-Hand Finished Goods Inventory Levels over a 6-Month Period and No Further Reduction through the Remainder of the Evaluation Period
| Percent | Jan | Feb | Mar | Apr | May | Jun | Jul | Aug | Sep | Oct | Nov | Dec | sum | mean | std. dev. |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Series (yr) | |||||||||||||||
| 1 | -1.09% | 27.88% | 3.60% | 1.32% | 19.46% | 8.69% | 16.90% | 21.90% | 6.93% | 19.12% | 19.81% | 26.28% | 170.80% | 14.23% | 9.90% |
| 2 | 0.51% | 23.91% | 8.51% | 3.50% | 0.75% | 27.90% | 16.88% | 17.83% | 15.02% | 12.70% | 26.85% | 6.07% | 160.44% | 13.37% | 9.72% |
| 3 | 4.31% | 6.51% | 16.16% | 9.92% | 0.87% | 16.78% | 12.07% | 49.56% | 8.64% | 20.82% | 6.45% | 26.71% | 178.81% | 14.90% | 13.16% |
| 4 | 11.72% | 8.97% | 3.07% | 3.42% | 6.89% | 18.70% | 13.97% | 18.93% | 13.10% | 34.54% | 7.17% | 40.73% | 181.23% | 15.10% | 11.79% |
| 5 | 12.18% | 5.64% | 11.89% | 2.42% | 10.06% | 12.77% | -4.88% | 28.58% | 21.31% | 40.26% | 6.62% | 12.58% | 159.43% | 13.29% | 12.03% |
| 6 | 12.61% | 9.09% | 2.16% | 8.93% | 8.07% | 19.16% | 7.38% | 28.90% |