Handbook of Optics: Classical Optics, Vision Optics, X-Ray Optics, Vol III, Second Edition

Part 1: Classical Optics

CHAPTER LIST

Chapter 1: Adaptive Optics
Chapter 2: Nonimaging Optics Concentration and Illumination
Chapter 3: Volume Scattering in Random Media
Chapter 4: Solid-State Cameras
Chapter 5: Xerographic Systems
Chapter 6: Photographic Materials
Chapter 7: Radiometry and Photometry Units and Conversions

William L.Wolfe Part Editor


Optical Sciences Center, University of Arizona
Tucson, Arizona

Robert Q.Fugate

Starflre Optical Range
Directed Energy Directorate
Air Force Research Laboratory Kirtland Air Force Base, New Mexico

1.1 GLOSSARY

refractive index structure parameter

d 0

section size for laser beacon adaptive optics

D n

refractive index structure function

phase structure function

mean square phase error due to fitting error

mean square phase error due to focus anisoplanatism

mean square phase error due to sensor read noise

mean square phase error due to servo lag

f G

Greenwood frequency

Tyler G-tilt tracking frequency

phase power spectrum

G-tilt power spectrum

H(f, f c)

servo response function

N pde

number of photo-detected electrons per wavefront subaperture

r 0

Fried s coherence length

SR HO

Strehl ratio resulting from higher-order phase errors

SR tilt

Strehl ratio due to full-aperture tilt

Z j( ?, ?)

Zernike polynomials

? ?

rms full-aperture tracking error

? ?G

rms full-aperture G-tilt induced by the atmosphere

? 0

isoplanatic angle

[*] Acknowledgments: I would like to thank David L.Fried, Earl Spillar, Jeff Barchers, John Anderson, Bill Lowrey, and Greg Peisert for reading the manuscript and making constructive suggestions that improved the content and style of this chapter. I would especially like...
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
Category: Tilt Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.