Heat Transfer Calculations

Part 3: Transient and Cyclic Calculations

Chapter List

Chapter 9: Use of Green s Function to Solve for Temperatures in a Bimaterial Slab Exposed to a Periodic Heat Flux Applied to Corrosion Detection
Chapter 10: Lumped-Capacitance Model of a Tube Heated by a Periodic Source with Application to a PDE Tube
Chapter 11: Calculation of Decoking Intervals for Direct-Fired Gas and Liquid Cracking Heaters
Chapter 12: Transient Heat-Transfer Problem: Tape Pack Cooling
Chapter 13: Calculation of the Transient Response of a Roof to Diurnal Heat Load Variations
Chapter 14: Transient Heating of a Painted Vehicle Body Panel in an Automobile Assembly Plant Paint Shop Oven
Chapter 15: Thermal System Transient Response
Chapter 16: Thermal Response of Laminates to Cyclic Heat Input from the Edge
Chapter 17: A Simple Calculation Procedure for Transient Heat and Mass Transfer with Phase Change: Moist Air Example
Chapter 18: A Calculation Procedure for First- and Second-Law Efficiency Optimization of Refrigeration Cycles
Chapter 19: Transient Analysis of Low Temperature, Low Energy Carrier (LoTEC )
Chapter 20: Parameter Estimation of Low Temperature, Low Energy Carrier (LoTEC )

Part Overview

The contributors of the chapters in this part work in U.S. government defense installations, consulting firms, industry in the United States and Japan, and academia. The calculations they describe come out of real life:

  • Locating corrosion under paint layers on a metal surface

  • The combustion tube of a prototype pulsed detonation engine

  • Coke deposits in fired heaters processing hydrocarbon liquids, vapors, or gases

  • Tape drives used as backup storage devices of computer data

  • Infrared thermographic (IR) surveys...
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
Category: Tubular Heaters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.