Interpreting the CMMI: A Process Improvement Approach

Part IV: Appendices

Appendix List

Appendix A: Comparison of CBA IPIs to SCEs to SCAMPI
Appendix B: Myths and Legends of the CMMI
Appendix C: Implementation/Operations Plan Template
Appendix D: Sample Action Plan Template
Appendix E: Sample CMMI Compliance Matrix
Appendix F: Sample CMM Compliance Matrix
Appendix G: Checklist for the Staged Representation of the CMMI
Appendix H: Checklist for the Continuous Representation of the CMMI
Appendix I: Process Example (Short Version)
Appendix J: Process Example (Long Version)
Appendix K: Sample Procedure Template
Appendix L: Sample Policy
Appendix M: Sample PAT Charter
Appendix N: Checklists for Pilot Projects
Appendix O: List of Metrics
Appendix P: Measurement Plan Outline
Appendix Q: References and Further Reading

Overview

There are different types of assessment techniques currently in use, including:

  1. Software Capability Evaluations (SCEs, pronounced "skis")

  2. CMM-Based Appraisals for Internal Process Improvement (CBA IPIs)

  3. Standard CMMI Assessment Method for Process Improvement (SCAMPI)

We discuss each in turn.

Introduction

There are three families of SCEs:

  1. Acquisition

  2. Contract Monitoring/Process Monitoring

  3. Internal Evaluations

compared to only one type of CBA IPI:

  1. Internal Process Improvement (IPI)

An Acquisition SCE can be used by the organization to evaluate the capabilities of vendors vying for contracts; a Contract Monitoring SCE can be used to monitor the performance of vendors or in-house units performing contracts; a Process Monitoring SCE can be used to baseline current performance, and then later to measure progress against that baseline; and an Internal Evaluation can be used to baseline practices internal to an organization, begin internal process improvement activities,...
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
Category: Inspection Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.