Introduction to Bioinformatics

The genome of a typical bacterium comes as a single DNA molecule, which, if extended, would be about 2 mm long. (The cell itself has a diameter of about 0.001 mm.) The DNA of higher organisms is organized into chromosomes - normal human cells contain 23 chromosome pairs. The total amount of genetic information per cell - the sequence of nucleotides of DNA - is very nearly constant for all members of a species, but varies widely between species (see Box for longer list):
| Organism | Genome size |
|---|---|
| Epstein-Barr virus | 0.172 10 6 base pairs |
| Bacterium ( E. coli) | 4.6 10 6 |
| Yeast ( S. cerevisiae) | 12.1 10 6 |
| Nematode worm ( C. elegans) | 95.5 10 6 |
| Thale cress ( A. thaliana) | 117.0 10 6 |
| Fruit fly ( D. melanogaster) | 180.0 10 6 |
| Human ( H. sapiens) | 3200 10 6 |
Not all DNA codes for proteins. Conversely, some genes exist in multiple copies. Therefore, the amount of protein sequence information in a cell cannot easily be estimated from the genome size.
A single gene coding for a particular protein corresponds to a sequence of nucleotides along one or more regions of a molecule of DNA. The DNA sequence is collinear with the protein sequence. In species for which the genetic material is double-stranded DNA, genes may appear on either strand. Bacterial genes are continuous regions of DNA. Therefore, the functional unit of genetic...