LTE for 4G Mobile Broadband: Air Interface Technologies and Performance

Chapter 17: Single Frequency Network Broadcast

Overview

Voice communication and download data services such as web browsing are based on point-to-point (PTP) communication. On the other hand, multicast and broadcast services are based on point-to-multipoint (PTM) communication, where data packets are simultaneously transmitted from a single source to multiple destinations. Examples of broadcast services are radio and television services that are broadcast over the air or over cable networks and the content is available to all the users. Multicast refers to services that are delivered to users who have joined a particular multicast group. The service delivery using point-to-multipoint (PTM) communication is generally more efficient when a large number of users is interested in receiving the same content such as a mobile TV channel. This results in efficient transmission not only over the wireless link but also in the core and access networks. This is because a single multicast broadcast packet travels in the core and access networks and is copied and forwarded to multiple Node-Bs in the multicast broadcast area.

The broadcast services can be delivered to mobile devices either via an independent broadcast network such as DVB-H (digital video broadcast-handheld) [1], DMB (digital multimedia broadcast), MediaFLO [2] or over a service provider s cellular network. The DMB is a South Korean standard derived from the digital audio broadcast (DAB) standard [3]. In the case of an independent broadcast network, dual mode UEs capable of receiving service from both the broadcast network and the cellular network are required. In the case where broadcast service is delivered...
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
Category: Broadcast and Cable Television Service
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.