Measurement Systems and Sensors

6.5: OTHER SERIAL INTERFACE SYSTEMS

6.5 OTHER SERIAL INTERFACE SYSTEMS

6.5.1 RS-449 and RS-530 Serial Interface Systems

The RS-232C interface system is used most frequently for series data transmission in measurement systems. However, this standard imposes many significant limitations on building measurement systems.

The most important are:

  • The limit of the 15-m length of the wire line-connecting devices;

  • The low transmission rate, up to 20 kbps;

  • The number of digital devices included in the system, two.

Therefore, several serial interface systems were produced and standardized, with properties better than the parameters of the RS-232C. The RS-449 and the RS-530 standards are used most frequently; they determine the functional and mechanical parameters of serial interface. The parameters of electrical circuits for those two standards are included in the RS-423A, the RS-422A, and the RS-485 interfaces. In the RS-423A, the RS-422A, and the RS-485 interfaces the signal line immunity to noise is considerably higher since differential transmission circuits are used. In the RS-423A interface, the transmitter output is defined as asymmetrical (signal "hot" wire has reference to ground), and the receiver output as differential. The RS-422A and the RS-485 interfaces have fully differential transmission circuits.

The RS-449 serial interface standard includes the functional and mechanical parameters of the interface system designed for remote data transmission with or without a modem. A 37-pin connector and 35 lines in the interface bus were defined for that standard. In the RS-449 interface, an additional 9-pin connector is assumed in the case of installing the secondary channel, which is, however, used...
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
Category: RS-232, RS-422, and RS-485 Interfaces
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.