Mesh Generation

2.3: Basic Notions about Complexity

2.3 Basic Notions about Complexity

We discuss here the problems related to the complexity of an algorithm. As will be seen, this notion concerns various aspects and affects the perception of the algorithmic "quality".

Behavior of a Function

As seen in Section 2.1, the construction of an algorithm and/or a data structure requires evaluating the number of operations involved and, in addition, looking closely at memory problems.

Addressing these points involves analyzing the complexity in time as well as the complexity in size of the algorithm and/or the data structure. A simple and generic way to analyze these notions is to introduce a mathematical function f related to the size n of the inputs of the problem, where for instance, n is the number of points to be inserted in the triangulation. Finding the exact value of f( n) can be difficult or even impossible. However, we are usually not interested in this value, but rather in a rough estimate of it. Several ways of quantifying this point exist. The usual notations are f( n) ? ?( g( n)) or ?( g( n)) or or o( g( n)) which indicate respectively that, for a sufficiently large n and for a "known" g( n), we have:

  • ?: c 1 g( n) < f( n) < c 2 g( n) where c 1
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.