MIMO Wireless Communications

| X | Matrix X (boldface capital letter) |
| x | Vector x (boldface lowercase letter) |
| [X] i,j | The element on row i and column j of matrix X |
| X T | Transpose of X |
| X* | Conjugate transpose of X |
| det (X) | Determinant of X |
| tr (X) | Trace of X |
| X F | Frobenius norm of X |
| ? (X) | Eigenvalues of X |
| ? X | The diagonal matrix of the eigenvalues of the Hermitian matrix X |
| ? X | The diagonal matrix of the singular values of X |
| U X | The eigen- or singular-vector matrix of X |
| | X is positive semi-definite |
| vec (X) | Vectorize X into a vector by concatenating the columns of X |
| | Kronecker product |
| I | An identity matrix |
| E[ ] | Expected value |
| (x) + | |
| M T | The number of transmit antennas |
| M R | The number of receive antennas |
| H | A MIMO flat-fading channel |
| H w | A random channel with i.i.d. zero-mean complex Gaussian elements |
| H m | The channel mean |
| R | A covariance of the channel |
| R t | Transmit covariance, also called the transmit antenna correlation |
| R r | Receive covariance, also called the receive antenna correlation |
| K | The Ricean K factor |
| T c | The channel coherence time |
| B c | The channel coherence bandwidth |
| D c | The channel coherence distance |
| (t) | At time or delay t |
| ? | Channel temporal correlation function |
| F | The precoding matrix |
| p i | Power loading on beam i |
| C | A codeword |
| Q | The codeword covariance matrix |
| A | The codeword difference product... |