Nanoelectronics and Photonics: From Atoms to Materials, Devices, and Architectures

Dmitri B. Strukov,
Hewlett-Packard Laboratories,
1501 Page Mill Road, Palo Alto, CA 94304, . USA e-mail: dmitri.strukov@hp.com
Abstract This chapter describes architectures of digital circuits including memories, general-purpose, and application-specific reconfigurable Boolean logic circuits for the prospective hybrid CMOS/nanowire/nanodevice ("CMOL" technology. The basic idea of CMOL circuits is to combine the advantages of CMOS technology (including its flexibility and high fabrication yield) with those of molecular-scale nanodevices. Two-terminal nanodevices would be naturally incorporated into nanowire crossbar fabric, enabling very high function density at acceptable fabrication costs. In order to overcome the CMOS/nanodevice interface problem, in CMOL circuits the interface is provided by sharp-tipped pins that are distributed all over the circuit area, on top of the CMOS stack. We show that CMOL memories with a nano/CMOS pitch ratio close to 10 may be far superior to the densest semiconductor memories by providing, e.g., 1 Tbit/cm 2 density even for the plausible defect fraction of 2%. Even greater defect tolerance (more than 20% for 99% circuit yield) can be achieved in both types of programmable Boolean logic CMOL circuits. In such circuits, two-terminal nanodevices provide programmable diode functionality for logic circuit operation, and allow circuit mapping and reconfiguration around defective nanodevices, while CMOS subsystem is used for signal restoration and latching. Using custom-developed design automation tools we have successfully mapped on reconfigurable general-purpose logic fabric ("CMOL FPGA" the well-known Toronto 20 benchmark circuits and estimated their performance. The results have shown that, in addition to high defect tolerance,...