Nanoelectronics and Photonics: From Atoms to Materials, Devices, and Architectures

Chapter 9: Nanomechanics Fundamentals and Application in NEMS Technology

Marcel Lucas

Tai-De Li

Elisa Riedo,
School of Physics, Georgia Institute of Technology,
Atlanta, GA, USA e-mail: elisa.riedo@physics.gatech.edu

Abstract A nano-electromechanical system (NEMS) combines nanometer-sized actuators, sensors and electronic devices into a complex circuit. An intense effort has been made to develop versatile NEMS for the miniaturization of the existing devices and to design the new ones, with a wide range of applications in the field of electronics, chemistry and biology. All applications require a good understanding of the mechanical properties at the nanoscale and their influence on the other physical/chemical properties. In this chapter, the size dependence of the mechanical properties of nanostructures is discussed in detail and the influence of surface effects, defects and phase transitions is reviewed. The most commonly used techniques for studying the mechanical properties at the nanoscale are described and the potential applications of NEMS in biological/chemical sensing, data storage, telecommunications and electrical power generation are also presented.

9.1 Mechanical Properties at the Nanoscale

9.1.1 Introduction

Nanotechnology is a multidisciplinary field of science, which focuses on the manipulation, control and modification of matter at the scale of a nanometer (which is one billionth of a meter). A wide variety of nanostructures, such as nanowires, nanotubes and thin films, have been synthesized via top-down and bottom-up approaches [1]. Due to their small size and thus associated new properties, they are expected to contribute significantly to the miniaturization of existing technologies and to the development of new applications. Due to their stiffness, toughness and...
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
Category: Nanomaterials
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.