Peak Power Control in Multicarrier Communications

Chapter 2: Multicarrier Signals

In this chapter, I introduce the main issues we will deal with in the book. In Section 2.1, I describe a multicarrier (MC) communication system. I introduce the main stages that the signals undergo in MC systems and summarize advantages and drawbacks of this technology. Section 2.2 deals with formal definitions of the main notions related to peak power: peak-to-average power ratio, peak-to-mean envelope power ratio, and crest factor. In Section 2.3, I quantify the efficiency of power amplifiers and its dependence on the power of processed MC signals. Section 2.4 introduces nonlinear characteristics of power amplifiers and describes their influence on the performance of communication systems.

2.1 Model of Multicarrier Communication System

The basic concept behind multicarrier (MC) transmission is in dividing the available spectrum into subchannels, assigning a carrier to each of them, and distributing the information stream between subcarriers. Each carrier is modulated separately, and the superposition of the modulated signals is transmitted. Such a scheme has several benefits: if the subcarrier spacing is small enough, each subchannel exhibits a flat frequency response, thus making frequency-domain equalization easier. Each substream has a low bit rate, which means that the symbol has a considerable duration; this makes it less sensitive to impulse noise. When the number of subcarriers increases for properly chosen modulating functions, the spectrum approaches a rectangular shape. The multicarrier scheme shows a good modularity. For instance, the subcarriers exhibiting a disadvantageous signal-to-noise ratio (SNR) can be discarded. Moreover, it is possible to choose the...
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
Category: Spectrum Analyzers and Signal Analyzers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.