Processes for Engineering a System

GEIA STANDARD
ANSI/EIA-632-1999
APPROVED: JANUARY 1999
REAFFIRMED: SEPTEMBER 2003
EIA-632
(Upgrade and Revision of EIA/IS-632)
JANUARY 1999
GOVERNMENT ELECTRONICS AND INFORMATION TECHNOLOGY ASSOCIATION
A Sector of the Electronic Industries Alliance
NOTICE
EIA Engineering Standards and Publications are designed to serve the public interest through eliminating misunderstandings between manufacturers and purchasers, facilitating interchangeability and improvement of products, and assisting the purchaser in selecting and obtaining with minimum delay the proper product for his particular need. Existence of such Standards and Publications shall not in any respect preclude any member or nonmember of GEIA from manufacturing or selling products not conforming to such Standards and Publications, nor shall the existence of such Standards and Publications preclude their voluntary use by those other than GEIA members, whether the standard is to be used either domestically or internationally.
Standards and Publications are adopted by GEIA in accordance with the American National Standards Institute (ANSI) patent policy. By such action, GEIA does not assume any liability to any patent owner, nor does it assume any obligation whatever to parties adopting the Standard or Publication.
This GEIA Standard is considered to have International Standardization implications, but the ISO/IEC activity has not progressed to the point where a valid comparison between the GEIA Standard and the ISO/IEC document can be made.
This Standard does not purport to address all safety problems associated with its use or all applicable regulatory requirements. It is the responsibility of the user of this Standard to establish appropriate safety and health practices...