Programming Itanium-based Systems: Developing High Performance Applications for Intel's New Architecture

Compiler Options and Switches

Any compiler worth its salt comes with a bucketful of switches to control various aspects of compilation, and the Intel ecl compiler is no exception. Table 11.2 shows just those switches that, at this writing, are listed as pertaining to optimization. Most are selfexplanatory, and a detailed discussion of each one is beyond the scope of this book.

Table 11.2: Compiler Optimization Switches

Performance

/O1

optimize for maximum speed, but disable some optimizations which increase code size for a small speed benefit: /Gfsy /Ob1gysi- /Qunroll0

/O2

optimize for maximum speed (DEFAULT): /Gfsy /Ob1gyti

/O3

optimize for maximum speed and enable high-level optimizations

/Ox

enable maximum optimizations : /Gs /Ob1gyti(same as /O2 without /Gfy)

/Od

disable optimizations; useful for selective optimizations (i.e. /Od /Og)

/Ob< n>

control inline expansion:
n=0 disables inlining
n=1 inline functions declared with __inline, and perform C++ inlining
n=2 inline any function, at the compiler s discretion (same as /Qip)

/Og

enable global optimizations

/Oi[-]

enable/disable inline expansion of intrinsic functions

/Op[-]

enable/disable better floating-point precision

/Os

enable speed optimizations, but disable some optimizations which increase code size for small speed benefit (overrides /Ot)

/Ot

enable speed optimizations (overrides /Os)

/Oa[-]

assume no aliasing in program

/Ow[-]

assume no aliasing within functions, but assume aliasing across calls

/GR[-]

enable/disable C++ RTTI

/GX[-]

enable/disable C++ exception handling (/GXis same as /EHsc)

/EHa

enable asynchronous C++ exception...
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
Category: Digital Parallel and Serial Converters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.