The Properties of Gases and Liquids, Fifth Edition

Chapter Eleven: Diffusion Coefficients

11-1 SCOPE

In Sec. 11-2 we discuss briefly several frames of reference from which diffusion can be related and define the diffusion coefficient. Low-pressure binary gas diffusion coefficients are treated in Secs. 11-3 and 11-4. The pressure and temperature effects on gas-phase diffusion coefficients are covered in Secs. 11-5 and 11-6, respectively. The theory for liquid diffusion coefficients is introduced in Sec. 11-8, and estimation methods for binary liquid diffusion coefficients at infinite dilution are described in Sec. 11-9. Concentration effects are considered in Sec. 11-10 and temperature and pressure effects in Sec. 11-11. Brief comments on diffusion in multicomponent mixtures are made in Secs. 11-7 (gases) and 11-12 (liquids); ionic solutions are covered in Sec. 11-13.

11-2 BASIC CONCEPTS AND DEFINITIONS

The extensive use of the term "diffusion" in the chemical engineering literature is based on an intuitive feel for the concept; i.e., diffusion refers to the net transport of material within a single phase in the absence of mixing (by mechanical means or by convection). Both experiment and theory have shown that diffusion can result from pressure gradients (pressure diffusion), temperature gradients (thermal diffusion), external force fields (forced diffusion), and concentration gradients. Only the last type is considered in this chapter; i.e., the discussion is limited to diffusion in isothermal, isobaric systems with no external force field gradients.

Even with this limitation, confusion can easily arise unless care is taken to define diffusion fluxes and diffusion potentials, e.g., driving forces, clearly. The proportionality constant between the flux and...
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
Category: High Vacuum Pumps
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.