Roark's Formulas for Stress and Strain, Seventh Edition

Part 2: Facts; Principles; Methods

Chapter 2: Stress and Strain: Important Relationships
Chapter 3: The Behavior of Bodies under Stress
Chapter 4: Principles and Analytical Methods
Chapter 5: Numerical Methods
Chapter 6: Experimental Methods

Understanding the physical properties of stress and strain is a prerequisite to utilizing the many methods and results of structural analysis in design. This chapter provides the definitions and important relationships of stress and strain.

2.1 Stress

Stress is simply a distributed force on an external or internal surface of a body. To obtain a physical feeling of this idea, consider being submerged in water at a particular depth. The force of the water one feels at this depth is a pressure, which is a compressive stress, and not a finite number of concentrated forces. Other types of force distributions (stress) can occur in a liquid or solid. Tensile (pulling rather than pushing) and shear (rubbing or sliding) force distributions can also exist.

Consider a general solid body loaded as shown in Fig. 2.1(a). P i and p i are applied concentrated forces and applied surface force distributions, respectively; and R i and r i are possible support reaction force and surface force distributions, respectively. To determine the state of stress at point Q in the body, it is necessary to expose a surface containing the point Q. This is done by making a planar slice, or break, through the body intersecting the point Q. The orientation of this slice is arbitrary, but...
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
Category: Mechanical Testing Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.