Get up to speed quickly on storage area networks (SANs) in the real world. This detailed resource explains SAN technology and functions, showing how to manage, configure, and build your own SAN for a wide variety of applications.
An expansion port on a Fibre Channel switch. E_Ports are used to link multiple Fibre Channel switches together into a fabric.
EBU
European Broadcast Union.
ECC
Error-correcting code.
EE_buffer
A buffer associated with end-to-end flow control.
EE_credit
A credit scheme used to manage end-to-end flow control during the exchange of frames between two communicating devices.
Electronic storage element
Solid-state disk.
Embedded controller
Embedded storage controller, an intelligent storage controller that mounts in a host computer s housing and attaches directly to a host s internal I/O bus. Embedded controllers obviate the need for HBAs and external host I/O buses. Embedded storage controllers differ from HBAs in that they provide functions beyond I/O bus protocol conversion (for example, RAID).
Encapsulating security payload (ESP)
A component of IPsec that permits the specification of various confidentiality mechanisms.
Encoding
Generation of transmission characters from valid data bytes and special codes.
Encryption
The conversion of plain text to encrypted text with the intent that it only be accessible to authorized users who have the appropriate decryption key.
End of frame (EOF)
A group of ordered sets that delineates the end of a frame.
End-to-end encryption
Encryption of information at its origin and decryption at its intended destination without intermediate decryption.
End-to-end flow control
Control of message flow between the two end parties to a communication on a network; flow control that occurs between two connected Fibre Channel N-Ports.
Enterprise resource management (ERM)
Copyright The McGraw-Hill Companies, Inc. 2003 under license agreement with Books24x7