The Science of Ice Cream

Chapter 2: Colloidal Dispersions, Freezing and Rheology

A typical ice cream consists of about 30% ice, 50% air, 5% fat and 15% matrix (sugar solution) by volume. It therefore contains all three states of matter: solid ice and fat, liquid sugar solution and gas. The solid and gas are small particles - ice crystals, fat droplets and air bubbles - in a continuous phase, the matrix. To understand the creation of the microstructure during the manufacturing process we must first introduce some concepts from the physical chemistry of colloids, freezing and rheology (the study of the deformation and flow of materials).

COLLOIDAL DISPERSIONS

Colloidal dispersions consist of small particles of one phase (solid, liquid or gas) in another continuous phase. The particle size may range from nanometres to tens of microns. There are eight different types of colloidal dispersion, summarized in Table 2.1.

Table 2.1: Classification of colloidal dispersions

Continuous phase

Dispersed phase

Name

Examples

Solid

Solid

Solid sol

Ruby, glass, composites, ceramics, bone

Solid

Liquid

Solid emulsion

Bitumen, asphalt, opal, pearl, jelly

Solid

Gas

Solid foam

Expanded polystyrene, pumice

Liquid

Solid

Sol

Ink, paint, blood, toothpaste, mud

Liquid

Liquid

Emulsion

Milk, mayonnaise, cream

Liquid

Gas

Foam

Head on beer, bubble bath

Gas

Solid

Aerosol

Smoke, dust

Gas

Liquid

Aerosol

Mist, fog, clouds, deodorant

Colloidal dispersions have a very large surface area for their volume. Therefore the surface properties of the phases have a large influence on the properties as a whole. Ice cream is simultaneously an emulsion (fat droplets), a sol (ice crystals) and a foam...
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
Category: Foam and Aeration Control Agents
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.