Society of Fire Protection Engineers Reference Manual For the P.E. Exam in Fire Protection Engineering, Second Edition

Building systems include the structural elements making up the building and its interior layout. P.E. exam topics pertaining to building systems include structural fire resistance, fire barriers, opening protection, construction materials, building use, smoke management, means of egress and exit requirements. Chapters 2 through 4 address building structural characteristics. Chapters 5 through 8 address life safety issues related to building layout.
American Iron and Steel Institute (AISI), Designing Fire Protection for Steel Beams
AISI, Designing Fire Protection for Steel Columns
American Society of Civil Engineers (ASCE) and SFPE, Standard Calculation Methods for Structural Fire Protection ? ASCE/SFPE 29-99
NFPA Fire Protection Handbook, 18th edition
NFPA 68-1998
NFPA 80-1999
NFPA 80A-1996
NFPA 92A-2000
NFPA 92B-2000
NFPA 101-2000
NFPA 203-2000
NFPA 204-1998
NFPA 220-1999
NFPA 221-2000
NFPA 251-1999
NFPA 252-1999
NFPA 255-1996
NFPA 256-1998
NFPA 257-1996
NFPA 259-1998
NFPA 265-1998
NFPA 703-2000
SFPE Handbook of Fire Protection Engineering, 2nd edition
ASCE/SFPE 29-99 and the NFPA Handbook may be used to calculate fire resistance ratings for various constructions.