Society of Fire Protection Engineers Reference Manual For the P.E. Exam in Fire Protection Engineering, Second Edition

is virtually identical to ASTM E119 and UL 263, and defines testing criteria used to rate various fire resistant assemblies. Assemblies are tested in a furnace that is brought up in temperature according to the Standard Time-Temperature (STT) Curve. The points on this curve that determine its character are:
| Time | Temperature |
|---|---|
| 5 min | 1000 F |
| 10 min | 1300 F |
| 30 min | 1550 F |
| 1 hr | 1700 F |
| 2 hr | 1850 F |
| 4 hr | 2000 F |
| 8 hr or over | 2300 F |
The full Standard Time-Temperature curve is shown in the following table:
| Time | Temperature | Area Above 68 F | Base |
|---|---|---|---|
| 0:00 | 68 | 00 | 0 |
| 0:05 | 1000 | 2330 | 39 |
| 0:10 | 1300 | 7740 | 129 |
| 0:15 | 1399 | 14150 | 236 |
| 0:20 | 1462 | 20970 | 350 |
| 0:25 | 1510 | 28050 | 468 |
| 0:30 | 1550 | 35360 | 589 |
| 0:35 | 1584 | 42860 | 714 |
| 0:40 | 1613 | 50510 | 842 |
| 0:45 | 1638 | 58300 | 971 |
| 0:50 | 1661 | 66200 | 1103 |
| 0:55 | 1681 | 74220 | 1237 |
| 1:00 | 1700 | 82330 | 1372 |
| 1:05 | 1718 | 90540 | 1509 |
| 1:10 | 1735 | 98830 | 1647 |
| 1:15 | 1750 | 107200 | 1787 |
| 1:20 | 1765 | 115650 | 1928 |
| 1:25 | 1779 | 124180 | 2070 |
| 1:30 | 1792 | 132760 | 2213 |
| 1:35 | 1804 | 141420 | 2357 |
| 1:40 | 1815 | 150120 | 2502 |
| 1:45 | 1826 | 158890 | 2648 |
| 1:50 | 1835 | 167700 | 2795 |
| 1:55 | 1843 | 176550 | 2942 |
| 2:00 | 1850 | 185440 | 3091 |
| 2:10 | 1862 | 203330 | 3389 |
| 2:20 | 1875 | 221330 | 3689 |
| 2:30 | 1888 | 239470 | 3991 |
| 2:40 | 1900 | 257720 | 4295 |
| 2:50 | 1912 | 276110 | 4602 |
| 3:00 | 1925 | 294610 | 4910 |
| 3:10 | 1938 | 313250 | 5221 |
| 3:20 | 1950 | 332000 | 5533 |
| 3:30 | 1962 | 350890 | 5848 |
| 3:40 | 1975 | 369890 |