Signaling System #7, Fifth Edition

The following listing is of Signaling System 7 (SS7) standards published by the ANSI. These standards define the protocol and the network at the national plane.
ANSI T1.110 Telecommunications Signaling System No. 7 (SS7) General Information
ANSI T1.111 Telecommunications Signaling System No. 7 (SS7) Functional Description of the Signaling System Message Transfer Part (MTP)
ANSI T1.112 Telecommunications Signaling System No. 7 (SS7) Signaling Connection Control Part (SCCP)
ANSI T1.113 Telecommunications Signaling System No. 7 (SS7) Integrated Services Digital Network (ISDN) User Part (ISUP)
ANSI T1.113 Telecommunications Signaling System No. 7 (SS7) Integrated Services Digital Network (ISDN) User Part (NxDS0 Multirate Connection) (supplement to ANSI T1.113-1992)
ANSI 1.114 Telecommunications Signaling System No. 7 (SS7) Transaction Capabilities Application Part (TCAP)
ANSI T1.115 Telecommunications Monitoring and Measurements for Signaling System No. 7 (SS7) Networks
ANSI T1.116 Telecommunications Signaling System No. 7 (SS7) Operations, Maintenance, and Administration Part (OMAP)
ANSI T1.118 Telecommunications Signaling System No. 7 (SS7) Intermediate Signaling Network Identification (ISNI)
ANSI T1.226 Telecommunications Operations, Administration, Maintenance, and Provisioning (OAMP) Management of Functions for Signaling System No. 7 (SS7) Network Interconnections
ANSI T1.609 Telecommunications Interworking Between the ISDN Userto-Network Interwork Interface Protocol and the Signaling System No. 7 ISDN User Part (ISUP)
ANSI T1.611 Telecommunications Signaling System No. 7 (SS7) Supplementary Services for Non-ISDN Subscribers
ANSI T1.631 Telecommunications Signaling System No. 7 (SS7) High Probability of Completion (HPC) Network Capability
The following publications are Bellcore publications, which are directly related to the SS7 network and its protocol. Many other related...