The Software Optimization Cookbook: High-Performance Recipes for IA-32 Platforms, Second Edition

Part I: Performance Tools and Concepts

Chapter List

Chapter 1: Introduction
Chapter 2: The Benchmark
Chapter 3: Performance Tools
Chapter 4: The Hotspot
Chapter 5: Processor Architecture

Appetizers

Winter Squash and Apple Soup

Inspired by The Good Housekeeping Step-by-Step Cookbook

Ingredients

  • 1 medium Golden Delicious apple peeled and cored

    1 3 pound butternut squash or other winter squash like pumpkin or acorn

    1 14 ounce can vegetable broth

    honey and water to adjust taste and texture

Directions

  1. Preheat oven to 350 F. Cut the squash in half, remove the seeds, and place on a baking sheet cut side down in oven for 40 to 60 minutes until a fork can be easily inserted into the squash. Cool.

  2. Cut the peeled and cored apple into small chunks.

  3. When squash has cooled, spoon out the flesh into a blender, add the apple pieces, and vegetable broth and blend until smooth. This step will have to be done in batches unless you have a very large blender.

  4. Place the blended mixture in a pot, and simmer for about 10 minutes adding water if too thick and honey if not sweet enough.

Overview

In 1981, IBM started selling the first personal computer. It used the Intel 8088 microprocessor running at 4.77 megahertz. Twenty-five years later, a dual-core 3.46-gigahertz Intel Pentium Processor Extreme Edition powers some of the fastest personal computers a speed increase of over 600 times. In other words, something that took over 10 minutes in 1981 would now take less than a second. So why do we still...
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
Category: Tablet Computers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.