The Software Optimization Cookbook: High-Performance Recipes for IA-32 Platforms, Second Edition

Chapter 12: SIMD Technology

Overview

Single instruction, multiple data or SIMD technology forms an important performance extension to Intel Architecture Processors, starting with the Intel Pentium processor with MMX technology. Since then, all 32-bit Intel Architecture and Intel EM64T processors have extended SIMD technology continuously. A typical SIMD instruction achieves higher performance by operating on multiple data elements at the same time, as illustrated in Figure 12.1.


Figure 12.1: SIMD Execution Model

A brief history of extending SIMD technology from 8-byte packed integers in the MMX technology to 16-byte packed floating-point numbers and packed integers in the Streaming SIMD Extensions (SSE, SSE2, and SSE3) appears in Table 12.1.

Table 12.1: A Brief History of SIMD Technology

Technology

First Appeared

Description

MMX technology

Pentium processor with MMX technology

Introduced 8-byte packed integers.

SSE

Pentium III processor

Added 16-byte packed single-precision floating-point numbers.

SSE2

Pentium 4 processor

Added 16-byte packed double-precision floating-point numbers and integers.

SSE3

Pentium 4 processor with Hyper-Threading Technology

Added some instructions to SSE2.

SSE3 on Intel EM64T

Intel EM64T processors

Extended number of SIMD registers from 8 to 16.

This chapter introduces the MMX technology and streaming SIMD extensions and shows you several ways to use SIMD technology to achieve higher performance. You can find detailed explanations of the specific instructions in the IA-32 Intel Architecture Software Developer's Manual, Volumes 1, 2 and 3, listed in "References."

An Introduction to SIMD Technology

The MMX technology and the Streaming SIMD Extensions exploit
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
Category: CPU Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.