Standard Handbook of Engineering Calculations, Fourth Edition

COMBUSTION

REFERENCES

Blokh Heat Transfer in Steam Boiler Furnaces, Hemisphere; Borman and Ragland Combustion Engineering, McGraw-Hill; Bradley Petroleum Engineering Handbook, Society of Petroleum; Carroll The ASME Code Simplified: Power Boilers, McGraw-Hill; Chigier Combustion Measurements, Taylor & Francis; Chiu and Chigier Mechanics and Combustion of Droplets and Sprays, Begell House; Dibble, Warnatz, and Mass Combustion: Physical and Chemical Fundamentals, Modeling and Simulation, Experiments, Pollutant Formation, Springer Verlag; Dukelow The Control of Boilers, Instrumentation, Systems, and Automation Society; Ganapathy Industrial Boilers and Heat Recovery Steam Generators: Design, Applications, and Calculations, Marcel Dekker; Gupta, Wall, and Baxter Impact of Mineral Impurities in Solid Fuel Combustion, Plenum Press; Kakao Boilers, Evaporators, and Condensers, Interscience; Kehlhofer, Bachmann, et al. Combined-Cycle Gas & Steam Turbine Power Plants, Pennwell; Roy Propulsion Combustion: Fuels to Emissions, Taylor & Francis; Spon, British Gas Combustion Engineering and Gas Utilisation, Routledge mot E F & N Spon; Trinks, Mawhinney, et al. Industrial Furnaces, Wiley-Interscience; Zung Evaporation-Combustion of Fuels, American Chemical Society.

COMBUSTION OF COAL FUEL IN A FURNACE

A coal has the following ultimate analysis (or percent by weight): C = 0.8339; H 2 = 0.0456; O 2 = 0.0505; N 2 = 0.0103; S = 0.0064; ash = 0.0533; total = 1.000 lb (0.45 kg). This coal is burned in a steam-boiler furnace. Determine the weight of air required for theoretically perfect combustion, the weight of gas formed per...
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
Category: Boilers (industrial)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.