Standard Handbook of Engineering Calculations, Fourth Edition

American Society of Mechanical Engineers ASME Materials Handling Handbook; Apple Material Handling Systems Design, Wiley; Brook Mechanics of Bulk Materials Handling, Butterworths; Doman Design Guides for Radioactive Material Handling Facilities and Equipment, American Nuclear Society; Eastman Materials Handling, Marcel Dekker; Frazelle World-Class Warehousing and Material Handling, McGraw-Hill; Fruohtbaum Bulk Materials Handling Handbook, Van Nostrand Reinhold; Hollier Automated Materials Handling, Springer Verlag; Levine Guidelines for Safe Storage and Handling of High Toxic Hazard Materials, American Institute of Chemical Engineers; Lindkvist Handbook of Materials Handling, Ellis Horwood; Meyers and Stephens Manufacturing Facilities Design and Material Handling, Prentice Hall; Mulcahy Materials Handling Handbook, McGraw-Hill; Nicholson, Ayoub, and Mital A Guide to Manual Materials Handling, T&F STM; Reese Material Handling Systems: Designing for Safety and Health, Tylor & Francis; Skocir and Fayed Mechanical Conveyors: Selection and Operation, Technomic; Wasp, Kenny, and Ghandi Slurry Pipeline Transportation, Trans Tech; Williams Using Industrial Trucks for Materials Handling Century Hutchinson.
Choose a bucket elevator to handle 150 tons/h (136.1 t/h) of abrasive material weighing 50 lb/ft 3 (800.5 kg/m 3) through a vertical distance of 75 ft (22.9 m) at a speed of 100 ft/min (30.5 m/min). What hp input is required to drive the elevator? The bucket elevator discharges onto a horizontal conveyor which must transport the material 1400 ft (426.7 m). Choose the type of conveyor to use,...