Standard Handbook of Engineering Calculations, Fourth Edition

INTERNAL-COMBUSTION ENGINES

REFERENCES

Basshuyscn and Schafer Internal Combustion Engine Reference Book, Society of Automotive Engineers; Challen Diesel Engine Reference Book, IFP Publications; Ferguson and Kirkpatrick Internal Combustion Engines: Applied Thermosciences, Wiley; Haddad and Watson Design and Applications in Diesel Engineering, Ellis Horwood; Heywood Internal Combustion Engine Fundamentals, McGraw-Hill; Locke Fuel Economy Handbook, Kluwer Academic Publishers; Pulkrabek Engineering Fundamentals of the Internal Combustion Engine, Prentice Hall; Ranney Fuel Additives for Internal Combustion Engines Recent Developments, Noyes; Schulz Diesel Equipment I, McGraw-Hill; Schulz Diesel Equipment II, McGraw-Hill; Song, Hsu, Mochida, et al. Chemistry of Diesel Fuel, Taylor & Francis; Taylor Internal Combustion Engine in Theory and Practice, MIT Press.

DIESEL GENERATING UNIT EFFICIENCY

A 3000-kW diesel generating unit performs thus: fuel rate, 1.5 bbl (238.5 L) of 25 API fuel for a 900-kWh output; mechanical efficiency, 82.0 percent; generator efficiency, 92.0 percent. Compute engine fuel rate, engine-generator fuel rate, indicated thermal efficiency, overall thermal efficiency, brake thermal efficiency.

Calculation Procedure

1. Compute the engine fuel rate. The fuel rate of an engine driving a generator is the weight of fuel, lb, used to generate 1 kWh at the generator input shaft. Since this engine burns 1.5 bbl (238.5 L) of fuel for 900 kW at the generator terminals, the total fuel consumption is (1.5 bbl)(42 gal/bbl) = 63 gal (238.5 L), at a generator efficiency of 92.0 percent.

To determine the weight of this oil, compute its specific...
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
Category: Combustion Engines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.