Standard Handbook of Plant Engineering, Third Edition

Section 4: Plant Operations

Chapter List

Chapter 4.1: Materials Handling: Planning
Chapter 4.2: Materials Handling: Containerization
Chapter 4.3: Materials Handling: Fixed-Path Equipment
Chapter 4.4: Materials Handling: Mobile Equipment
Chapter 4.5: Materials Handling: Warehousing and Storage
Chapter 4.6: Air Pollution Control
Chapter 4.7: Liquid-Waste Disposal
Chapter 4.8: Solid-Waste Disposal
Chapter 4.9: Fire Protection and Prevention
Chapter 4.10: Toxic Substances and Radiation Hazards
Chapter 4.11: Sanitation Control and Housekeeping
Chapter 4.12: Noise Control
Chapter 4.13: Vibration Control
Chapter 4.14: Energy Conservation

K. W. Tunnell Co., Inc.

King of Prussia, Pennsylvania

MATERIALS-HANDLING DEFINITIONS

Materials-handling technology includes hardware and systems which can be categorized as follows: category ranges from simple two-wheeled hand trucks to specially designed over-the-road vehicles and also includes skid trucks, floor trucks, powered walkie lift trucks, powered lift trucks, and mobile hydraulic cranes.

  • Containerization

  • Fixed-path handling

  • Mobile handling

  • Warehousing

Containerization. This classification covers the broad spectrum of confinement methods that are used for storage through all phases of the manufacturing, or process, cycle. The materials-handling engineer employs the unit-size principle to optimize the quantity, size, and weight of the load to be handled or moved and is able to specify the best container after considering material and other production-system parameters. Pallets, skids, tote boxes, and wire-mesh containers, covering a wide range of sizes and materials, are included within the category. category ranges from simple two-wheeled hand trucks to specially designed over-the-road vehicles and also includes skid trucks, floor trucks, powered walkie lift trucks, powered lift trucks, and mobile hydraulic...
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
Category: Wheel and Track Drives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.