Standard Handbook of Video and Television Engineering, 4th Edition

Section 2: Color Vision, Representation, and Reproduction

Chapter List

Chapter 2.1: Principles of Color Vision
Chapter 2.2: The CIE Color System
Chapter 2.3: Application of Visual Properties
Chapter 2.4: Essential Video System Characteristics
Chapter 2.5: Space and Time Components of Video Signals

Visible light is a form of electromagnetic radiation whose wavelengths fall into the relatively narrow band of frequencies to which the human visual system (HVS) responds: the range from approximately 380 nm to 780 nm. These wavelengths of light are readily measurable. The perception of color, however, is a complicated subject. Color is a phenomenon of physics, physiology, and psychology. The perception of color depends on factors such as the surrounding colors, the light source illuminating the object, individual variations in the HVS, and previous experiences with an object or its color.

Colorimetry is the branch of color science that seeks to measure and quantify color in this broader sense. The foundation of much of modern colorimetry is the CIE system developed by the Commission Internationale de l Eclairage (International Commission on Illumination). The CIE colorimetric system consists of a series of essential standards, measurement procedures, and computational methods necessary to make colorimetry a useful tool for science and industry.

Reference Documents for this Section

Baldwin, M., Jr.: The Subjective Sharpness of Simulated Television Images, Proceedings of the IRE, vol. 28, July 1940.

Belton, J.: The Development of the CinemaScope by Twentieth Century Fox, SMPTE Journal, vol. 97, SMPTE, White Plains, N.Y., September 1988.
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
Category: Color Meters and Appearance Instruments
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.