The Structure and Rheology of Complex Fluids

Common Notation

GENERAL

A
area, cross-sectional area
A H
Hamaker constant
B
2? 2 L 2 = 3 L 2/ ? R 2 ? 0, polymer extensibility
B
smectic-layer compressive modulus
B
E T E, Finger strain sensor
C
B ?1, Cauchy Strain Tensor
Ca
, capilary number
C ?
charecterstic ratio, defined by ? R 2 ? 0 = C ? nb 2 n
D
translational diffusivity
D
closest separation distance between surfaces
D
dimensionality
D f
fractal dimension
D
[ ? v + ( ? v) T], rate of strain tensor
De
?/ t f, Deborah number
D r
rotational diffusivity
D r0
rotational diffusivity in dilute solution
D s
short-time diffusivity
E
energy
E
electric field
E
? x/ ? x ?, inverse defonnation gradient tensor
Er
, Ericksen number
E sciss
energy of scission of a wonn-like micelle
F
force, free energy
F
force vector
F
E ?1, defonnation-gradient tensor
G
modulus
G ?
storage modulus
G ?
loss modulus
G ?
G ? + iG ? or [( G ?) 2 + ( G ?) 2] 1/2, complex modulus
G 0 N
entanglement plateau modulus
H
enthalpy
H
( R ?1 1 + R ?1 2), mean curvature of surface (Chapter 12)
H
magnetic field (Chapter 8)
I
scattering intensity
K
R 1 R 2, Gaussian curvature of surface (Chapter 12)
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
Category: Thermocouple Elements
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.