Ten Lectures on Wavelets

Chapter 4: Time-Frequency Density and Orthonormal Bases

This chapter splits naturally into two parts. The first section discusses the role of time-frequency density in wavelet transforms versus windowed Fourier transforms. In particular, for the windowed Fourier transform, orthonormal bases are possible only at the Nyquist density but no such restriction exists for the wavelet case. This leads naturally to the second section, which discusses different possibilities for orthonormal bases in the two cases.

4.1. The role of time-frequency density in wavelet and windowed Fourier frames.

We start with the windowed Fourier case. We mentioned in 3.4.1 that a family of functions ,

cannot be a frame, whatever the choice of g, if ? 0 t 0 > 2 ?. In fact, for any choice of , one can find so that f ? 0 but ? f, g m,n ? = 0 for all . If, for instance, ? 0 = 2 ?, t 0 = 2, then such a function f is easy to construct: ? f, g m,n ? = 0 for all leads to

so that it is sufficient to find f ? 0 for which Define now, for Clearly, However, , which turns into its negative upon the substitution ? = 2 n ? ?? ? 1, and therefore equals zero. The same construction can be used for any other pair ? 0, t 0 with product 4 ?; a...
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
Category: Inorganic Chemicals and Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.