Wireless Communications

| ? | approximately equal to |
| | defined as equal to ( a |
| ? | much greater than |
| ? | much less than |
|
| multiplication operator |
| * | convolution operator |
| | circular convolution operator |
| | Kronecker product operator |
| | nth root of x |
| arg max[ f( x)] | value of x that maximizes the function f( x) |
| arg min[ f( x)] | value of x that minimizes the function f( x) |
| Co( | convex hull of region |
| ?( x) | the delta function |
| erfc( x) | the complementary error function |
| exp[ x] | e x |
| Im{ x} | imaginary part of x |
| I 0( x) | modified Bessel function of the 0th order |
| J 0( x) | Bessel function of the 0th order |
| | Laplace transform of x |
| ln( x) | the natural log of x |
| log x( y) | the log, base x, of y |
| log x det[ A] | the log, base x, of the determinant of matrix A |
| max x f( x) | maximum value of f( x) maximized over all x |
| mod n( x) | x modulo n |
| N( , ? 2 |