Wireless Communications

An ad hoc wireless network is a collection of wireless mobile nodes that self-configure to form a network without the aid of any established infrastructure, as shown in Figure 16.1. Without an inherent infrastructure, the mobiles handle the necessary control and networking tasks by themselves, generally through the use of distributed control algorithms. Multihop routing, whereby intermediate nodes relay packets toward their final destination, can improve the throughput and power efficiency of the network. The Merriam-Webster dictionary lists two relevant definitions for ad hoc: formed or used for specific or immediate problems , and fashioned from whatever is immediately available . These definitions capture two of the main benefits of ad hoc wireless networks: they can be tailored to specific applications, and they can be formed from whatever network nodes are available. Ad hoc wireless networks have other appealing features as well. They avoid the cost, installation, and maintenance of network infrastructure. They can be rapidly deployed and reconfigured. They also exhibit great robustness owing to their distributed nature, node redundancy, and the lack of single points of failure. These characteristics are especially important for military applications, and much of the groundbreaking research in ad hoc wireless networking was supported by the (Defense) Advanced Research Projects Agency (DARPA) and the U.S. Navy [1; 2; 3; 4; 5; 6]. Many of the fundamental design principles for ad hoc wireless networks were identified and investigated in that early research. However, despite many advances over the last several decades in wireless communications in general...