Wireless Communications

Although bandwidth is a valuable commodity in wireless systems, increasing the transmit signal bandwidth can sometimes improve performance. Spread spectrum is a technique that increases signal bandwidth beyond the minimum necessary for data communication. There are many reasons for doing this. Spread-spectrum techniques can hide a signal below the noise floor, making it difficult to detect. Spread spectrum also mitigates the performance degradation due to intersymbol and narrowband interference. In conjunction with a RAKE receiver, spread spectrum can provide coherent combining of different multipath components. Spread spectrum also allows multiple users to share the same signal bandwidth, since spread signals can be superimposed on top of each other and demodulated with minimal interference between them. Finally, the wide bandwidth of spread-spectrum signals is useful for location and timing acquisition.
Spread spectrum first achieved widespread use in military applications because of its inherent property of hiding the spread signal below the noise floor during transmission, its resistance to narrowband jamming and interference, and its low probability of detection and interception. For commercial applications, the narrowband interference resistance has made spread spectrum common in cordless phones. The ISI rejection and bandwidth-sharing capabilities of spread spectrum are very desirable in cellular systems and wireless LANs. As a result, spread spectrum is the basis for both second- and third-generation cellular systems as well as second-generation wireless LANs.
Spread spectrum is a modulation method applied to digitally modulated signals that increases the transmit signal bandwidth to a value much larger than...