Adhesives Technology for Electronic Applications: Materials, Processing, Reliability

Chapter 1: Introduction

Adhesives are extensively used and are vital in the assembly and packaging of electronic devices, especially in the current proliferation and mass production of electronic hardware. Adhesives are used in assembling semiconductor die, both in single-chip packages and in multichip assemblies. Both bare-chip devices and prepackaged components are attached and electrically connected with adhesives to produce electronic circuits such as printed-wiring assemblies (PWAs), thin- and thick-film hybrid microcircuits, and multichip modules. Adhesives, as pastes or as solid films, are also used in fabricating high-density multilayer interconnect substrates, flexible circuits, flat-panel displays, and a host of other emerging applications including optoelectronics; high-speed, high-frequency circuits; sensors; and smart cards. Due to their low cost, ease of rework, and low processing temperatures, polymer adhesives have replaced many traditional interconnect materials such as solder, eutectic alloys, and wire, especially for most commercial and consumer electronics. However, because of the large number of adhesives available and the variety of polymer types, forms, and formulations, a basic understanding of adhesives and their properties is necessary in their selection and application to assure performance and avoid subsequent reliability problems. The prime objective of this book is to provide this basic understanding and define guidelines for selecting and qualifying adhesives based on the product and the conditions the adhesive is expected to meet.

1.1 ADHESIVE TYPES AND DEFINITIONS

Adhesives used in assembling electronic circuits may be classified based on their physical form, polymer type, molecular structure, formulation, curing method, function, or intended application.

1.1.1 Classification by Form

First,...
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
Category: Conductive Compounds
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.