Adhesives Technology for Electronic Applications: Materials, Processing, Reliability

Chapter 7: Test and Inspection Methods

OVERVIEW

The reliability of electronic systems depends on extensive testing, inspection, and evaluation of all parts of the design and manufacturing process, including the adhesives used in the systems. Test methods for adhesives and adhesive-bonded assemblies may be generally classified as physical, electrical, environmental, thermal, mechanical or thermomechanical, and chemical (Table 7.1). This chapter summarizes most of the methods used to test and evaluate adhesives used in electronics. It is not intended to provide detailed instructions, but to lead the reader to the appropriate government or industry specifications, documents that are available from the various organizations listed in Table 7.2.

Table 7.1: Classification of Adhesive Test Methods

Physical

Electrical

Environmental

Thermal

Mechanical/Thermomechanical

Chemical Analysis

Viscosity ASTM D2196 and ASTM D2556

Volume resistivity MIL-STD-883, Method 5011, (3.8.11.1), ASTM D257

Solvent and chemical resistance IPC-SM-817, paragraph 4.5.6

Exotherm during cure ASTM D2471

Hardness ASTM D2240

Weight-loss during cure No standard method

Spread and slump IPC-SM-817, Method 4.5.5 and IPC-SM-870

Dielectric constant, dissipation factor ASTM D150-81

Corrosion or migration effects IPC-TM-650, Method 2.6.14

Gel time ASTM D2471

Modulus ASTM D790 (flexural), ASTM D638 (tensile), and ASTM D412 (Young's)

Infrared spectrum (ASTM E1252 Practice for General Techniques for Obtaining Infrared Spectra for Qualitative Infrared Analysis) or Fourier Transform Infrared Reflection Spectroscopy (ASTM E1790-00 Standard Practice for Near Infrared Qualitative Analysis)

Density ASTM D1875 (uncured) ASTM D792-91 (cured)

Dielectric breakdown voltage ASTM D149

Radiation effects ASTM D1879-99 Standard Practice for Exposure of Adhesive Specimens to High-Energy...
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
Category: Hot Melt Adhesives
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.