Selection of Polymeric Materials: How to Select Design Properties from Different Standards

2.2: Comparison Tables of Mechanical Properties

2.2 Comparison Tables of Mechanical Properties

The mechanical properties of polymeric materials differ substantially in each formulation. The viscoelastic nature of plastics dominates their mechanical properties. It also influences the test procedures by which those properties are evaluated.

Table 2.1 compares the ASTM mechanical properties of the most common generic thermoplastic materials (US units are listed first, then SI units). Table 2.2 compares the same properties (US and SI units) of thermoset materials. Table 2.3 compares the properties (US and SI units) of thermoplastic elastomer resins.

Table 2.1: ASTM Mechanical Properties (US units) of Thermoplastic Materials

Thermoplastic Resins

Tensile Strength (kpsi)

Elongation at Break (%)

Tensile Modulus (kpsi)

Flexural Stress (kpsi)

Compressive Stress (kpsi)

Shear Strength (kpsi)

Izod Impact Notch (ft-lb/in)

ABS - Unfilled

6.80

350

12.00

6.00

ABS - High Impact

6.30

320

10.50

7.00

ABS - Plateable Grade

6.40

380

11.60

5.00

ABS - 20% GR

12.00

660

15.00

1.40

ABS - 30% GR

14.00

1,000

17.60

1.20

Acetal Homo Medium Flow

10.00

40

450

14.10

18.00

9.50

1.50

Acetal Homo - High Flow

9.90

17

450

15.30

8.50

1.10

Acetal Homo- Tough-Med Flow

8.40

60

350

10.00

11.80

6.40

2.50

Acetal Homo- 20% PTFE

6.90

15

350

10.30

13.00

8.00

1.00

Acetal Copolymer - Med Flow

8.80

60

410

13.00

16.00

7.70

1.40

Acetal Copolymer - 25% GR

18.50

3.00

1,250

28.00

17.00

13.00

1.80

Acrylic - Unfilled

9.50

3.00

5.00
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
Category: Thermoplastics and Thermoplastic Resins
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.