Selection of Polymeric Materials: How to Select Design Properties from Different Standards

| in. | Inch |
| ft | Feet |
| yd | Yard |
| mm | Millimeter |
| cm | Centimeter |
| m | Meter |
| g | Gram |
| kg | Kilogram |
| lb | Pound |
| oz | Ounce |
| N | Newton |
| dyn | Dyne |
| J | Joule |
| V | Volt |
| kV | Kilovolt |
| psi | Lb/in. 2 |
| kpsi | 10 3 lb/in. 2 |
| Mpsi | 10 6 lb/in. 2 |
| Pa | Pascal |
| kPa | 10 3 Pascal |
| MPa | 10 6 Pascal |
| hr | Hour |
| s,sec | Second |
| W | Watt |
1.0 in. = 25.4 mm = 2.54 cm = 0.0254 m = 0.083 ft = 0.027 yd
1.0 ft = 12.0 in. = 0.33 yd = 0.3048 m = 304.8 mm
1.0 yd = 36.0 in. = 3.0 ft = 914.4 mm = 91.44 cm = 0.914 m
1.0 mm = 0.001 m = 0.1 cm = 0.0393 in. = 0.0032 ft = 0.001 yd
1.0 m = 1,000 mm = 100 cm = 39.37 in. = 3.26 ft = 1.09 yd
1.0 in. 2 = 645.16 mm 2 = 6.451 cm 2 = 0.00694 ft 2
1.0 ft 2 = 92,903.04 mm 2 = 929.03 cm 2 = 144.00 in. 2
1.0 cm 2 = 100.00 mm 2 = 0.155 in. 2 = 0.00107 ft 2
1.0 in. 3 = 0.00057 ft 3 = 0.0000163 m 3 = 16.38 cm 3
1.0 ft 3 = 1,728 in. 3 = 0.0283 m 3 = 28,316 cm 3
1.0 m 3 = 61,023 in.