Fluorinated Ionomers

Chapter 7: Commercial Membrane Types

In this chapter, some commercially available products will be described to help the reader in selecting a suitable membrane for a given application and in understanding its function. The manufacturers are reluctant to reveal the exact composition of their products, particularly of the more recently introduced ones. Nevertheless, a description of the older types will help the reader to understand the concepts involved. Web sites of manufacturers (such as www.Nafion.com) provide data on the available membranes and resins.

7.1 Unreinforced Perfluorinated Sulfonic Acid Films

These films are available in a variety of thicknesses and are typically made of either 1000 or 1100 EW polymer. In the Nafion code, the first two digits indicate the EW and the remaining digit(s) the thickness in mils (1 mil = 25.4 ?m).

The films listed in Table 7.1 are all made from extruded precursor film. More recently, DuPont has discontinued Nafion 112 and instead offers solution cast film of 25 and 50 ?m thickness (NRE211 and NRE212, respectively; see also Appendix C).

Table 7.1: Unreinforced Perfluorinated Sulfonic Acid Films

Type

Thickness ( ?m)

Equivalent weight (nominal)

Maximum width (m)

Nafion 105

130

1000

1.22

Nafion 112

50

1100

1.22

Nafion 1135

90

1100

1.22

Nafion 117

180

1100

1.22

Flemion FL-4

110

890

Flemion FL-12

300

920

Aciplex AC-4

110

980

Aciplex AC-12

320

1080

7.2 Reinforced Perfluorinated Membranes

For most industrial electrolysis applications, fabric reinforcement is used to improve the mechanical strength, particularly the...
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
Category: Gas and Vapor Barriers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.