Cutting Data for Turning of Steel

Tables 1.1 - 1.5. Brinell hardness at 3000-kgf load converted from Brinell hardness at 500-kgf load
Tables 1.6 - 1.11. Brinell hardness at 3000-kgf load converted from Rockwell B hardness
Tables 1.12 - 1.19. Brinell hardness at 3000-kgf load converted from Rockwell C hardness
Tables 1.20 - 1.26. Vickers hardness at 10-kgf load converted from Rockwell A hardness
| Linear regression formula for calculating Brinell hardness at 3000-kgf load: HB C = 1.138 x HB 5 - 1.052 | |||||||||
|---|---|---|---|---|---|---|---|---|---|
| Brinell hardness numbers | Accuracy in calculating HB C % | HB 5 x HB 3 | (HB5) 2 | (HB3) 2 | Parameters of the regression line | Correlation coefficient | |||
| 500-kgf load HB 5 | 3000-kgf load | ||||||||
| actual HB 3 | calculated HB C | slope | intercept | ||||||
| 89 | 100 | 100 | 100 | 8900 | 7921 | 10000 | 1.138 | -1.052 | 0.9962 |
| 90 | 101 | 101 | 100 | 9090 | 8100 | 10201 | |||
| 91 | 103 | 102.5 | 99.5 | 9373 | 8281 | 10609 | |||
| 92 | 104 | 104 | 100 | 9568 | 8464 | 10816 | |||
| 94 | 106 | 106 | 100 | 9964 | 8836 | 11236 | |||
| 95 | 107 | 107 | 100 | 10165 |