Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
AC Power Cords

AC power cords carry alternating current from one area to another. There are many different standard plugs and voltages, depending upon the country.

Audio Cables

Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality.  Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.  

Bare Conductor Wire and Cable

Bare conductor wire and cable is made of conducting materials to carry electric current.

Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.

Electrical Power Wires

Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. 

Multiconductor Cables

Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.

Network Cables

Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.

Video Cables

Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.