Specification Guides
Not looking for Specification Guides? See Product and Service Suppliers
Equipment used to move or store any type of material; including forklift trucks, cranes, conveyors, winches, hoists or hoisting equipment.
Equipment used to move or store any type of material; including forklift extensions, boom lifts, loading arms, truck bodies, reach stackers and ISO container handlers.
Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks.
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor.
Lift tables are devices used to elevate cumbersome materials or workpieces to an ergonomic and reachable height. Capacity, mobility, and elevation are some of the main factors determining its capabilities.
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Material handling automation services provide single source automated equipment and systems solutions for the material handling process.
Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources. There are many further varieties.
Palletizers place goods on pallets in an orderly fashion.
Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted.
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.