Specification Guides

Specification Guides explain a range of products and services across the industrial world.
Not looking for Specification Guides? See Product and Service Suppliers
AC Power Connectors

AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules.

Audio and Video Connectors

Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.

Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.

Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.

Circular Connectors

Circular connectors are multi-pin connectors primarily used for external interfacing.

Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.

D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.

Electrical Connector Bases and Covers

Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.

Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.

Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.

Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.

IC Probing Adapters and Analysis Adapters

IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers.

Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.

Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.

PC Card Connectors

PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers.

PCB Pins and Receptacles

PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors.

PCB Terminal Blocks

PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.

Power Connectors

Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules

RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.

Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.